ADV7393BCPZ Part Information
Details for ADV7393BCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.6800 |
10 | 5.6400 |
Stock Information
Details
Part Downloads
Part Features
- 3 high quality, 10-bit video DACs 16u00d7 (216 MHz) DAC oversampling for SD 8u00d7 (216 MHz) DAC oversampling for ED 4u00d7 (297 MHz) DAC oversampling for HD 37 mA maximum DAC output current Multiformat video input support 4:2:2 YCrCb (SD, ED, and HD) 4:4:4 RGB (SD) Multiformat video output support Composite (CVBS) and S-Video (Y-C) Component YPrPb (SD, ED, and HD) Component RGB (SD, ED, and HD) Lead frame chip scale package (LFCSP) options 32-lead, 5 mm u00d7 5 mm LFCSP 40-lead, 6 mm u00d7 6 mm LFCSP Wafer level chip scale package (WLCSP) option 30-ball, 5 u00d7 6 WLCSP with single DAC output Advanced power management Patented content-dependent low power DAC operation Automatic cable detection and DAC power-down Individual DAC on/off control Sleep mode with minimal power consumption 74.25 MHz 8-/10-/16-bit high definition input support Compliant with SMPTE 274M (1080i), 296M (720p), and 240M (1035i) EIA/CEA-861B compliance support NTSC M, PAL B/D/G/H/I/M/N, PAL 60 support NTSC and PAL square pixel operation (24.54 MHz/29.5 MHz) Macrovision Rev 7.1.L1 (SD) and Rev 1.2 (ED) compliant Copy generation management system (CGMS) Closed captioning and wide screen signaling (WSS) Integrated subcarrier locking to external video source Complete on-chip video timing generator On-chip test pattern generation Programmable features Luma and chroma filter responses Vertical blanking interval (VBI) Subcarrier frequency (fSC) and phase Luma delay High definition (HD) programmable features (720p/1080i/1035i) 4u00d7 oversampling (297 MHz) Internal test pattern generator Color and black bar, hatch, flat field/frame Fully programmable YCrCb to RGB matrix Gamma correction Programmable adaptive filter control Programmable sharpness filter control CGMS (720p/1080i) and CGMS Type B (720p/1080i) Dual data rate (DDR) input support Enhanced definition (ED) programmable features (525p/625p) 8u00d7 oversampling (216 MHz output) Internal test pattern generator Black bar, hatch, flat field/frame Individual Y and PrPb output delay Gamma correction Programmable adaptive filter control Fully programmable YCrCb to RGB matrix Undershoot limiter Macrovision Rev 1.2 (525p/625p) (ADV7390/ADV7392 only) CGMS (525p/625p) and CGMS Type B (525p) Dual data rate (DDR) input support Standard definition (SD) programmable features 16u00d7 oversampling (216 MHz) Internal test pattern generator Color and black bar Controlled edge rates for start and end of active video Individual Y and PrPb output delay Undershoot limiter Gamma correction Digital noise reduction (DNR) Multiple chroma and luma filters Luma-SSAF filter with programmable gain/attenuation PrPb SSAF Separate pedestal control on component and composite/S-Video output VCR FF/RW sync mode Macrovision Rev 7.1.L1 (ADV7390/ADV7392 only) Copy generation management system (CGMS) Wide screen signaling (WSS) Closed captioning Serial MPU interface with I2C compatibility 2.7 V or 3.3 V analog operation 1.8 V digital operation 1.8 V or 3.3 V I/O operation Temperature range: u221240u00b0C to +85u00b0C W Grade automotive range: u221240u00b0C to +105u00b0C Qualified for automotive applications
Part Specifications
Input Format | Digital |
Output Format | Analogue |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
TV / Video Case Style | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADV7393 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 30MHz |
Base Number | 7393 |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 10bit |
Supply Current | 81mA |
Supply Voltage Range | 1.71V to 1.89V |
TV / Video Type | Encoder |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7393BCPZ?
Additional datasheets, footprints and schematics for ADV7393BCPZ are listed in our Part Details tab. You can also find the ADV7393BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7393BCPZ in the Pricing & Inventory tab next to part details. You can view ADV7393BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7393BCPZ fall under?
The ADV7393BCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7393BCPZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7393BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7393BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7393BCPZ have stock available?
There is no stock from authorised distributors for ADV7393BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7393BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADV7393BCPZ?
You can fill out our help required form which you can use to request a quote for ADV7393BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.