ADV7341BSTZ Video Encoders by Analog Devices

Status: Production
Series: ADV7341
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADV7340/ADV7341 are high speed, digital-to-analog video encoders in a 64-lead LQFP package. Six high speed, NSV, 3.3 V, 12-bit video DACs provide support for composite (CVBS), S-Video (Y/C), and component (YPrPb/RGB) analog outputs in either standard definition (SD), enhanced definition (ED), or high definition (HD) video formats.The ADV7340/ADV7341 each have a 30-bit pixel input port that can be configured in a variety of ways. SD video formats are supported over a SDR interface and ED/HD video formats are supported over SDR and DDR interfaces. Pixel data can be supplied in either the YCrCb or RGB color spaces.The parts also support embedded EAV/SAV timing codes, external video synchronization signals, and the I2C communication protocol.In addition, simultaneous SD and ED/HD input and output aresupported. 216 MHz (SD and ED) and 297 MHz (HD) oversampling ensures that external output filtering is not required, while full-drive DACs ensure that external output buffering is not required.Cable detection and DAC auto power-down features keeppower consumption to a minimum.

Prices starting from US$28.79


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$35.58
131
Buy Now
Logo for Chip One Stop Chip One Stop US$33.90
26
Buy Now
Logo for Newark Electronics Newark Electronics US$35.16
2
Buy Now
Logo for element14 element14 US$33.33
2
Buy Now
Logo for Farnell Farnell US$30.88
2
Buy Now
Logo for Richardson RFPD Richardson RFPD US$28.79
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.8V/3.3V interface support
74.25 MHz 20-/30-bit high definition input support
Compliant with SMPTE 274 M (1080i), 296 M (720p), and 240 M (1035i)
6 Noise Shaped Video (NSV) 12-bit video DACs
NTSC M, PAL B/D/G/H/I/M/N, PAL 60 support
NTSC and PAL square pixel operation (24.54 MHz/29.5 MHz)
Multiformat video input support
Multiformat video output support Composite
(CVBS) and S-Video (Y/C)
Component YPrPb (SD, ED, and HD)
Component RGB (SD, ED, and HD)
Simultaneous SD and ED/HD operation
EIA/CEA-861B compliance support
Programmable features Luma and chroma filter responses
Copy generation management system (CGMS)

Alternative Descriptions

6 DAC 12-bit 4xOS HDTV Video E | Analog Devices
Video Encoder, 12Bit, Lqfp | Newark Electronics
VIDEO ENCODER, 12BIT, LQFP | element14
ENCODER/DECODER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7341BSTZ?

Additional datasheets, footprints and schematics for ADV7341BSTZ are listed on our Part Details page. You can also find images and similar parts to ADV7341BSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7341BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7341BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7341BSTZ fall under?

The ADV7341BSTZ is listed under Video Encoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7341BSTZ when available in the Video Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7341BSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7341BSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7341BSTZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADV7341BSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7341BSTZ often in real-time on the comparison pages.

What if I can't find stock of ADV7341BSTZ?

You can fill out our help required form which you can use to request a quote for ADV7341BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay