ADV7280KCPZ Part Information
Details for ADV7280KCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Features
- Worldwide NTSC/PAL/SECAM color demodulation support One 10-bit analog-to-digital converter (ADC), 4u00d7 oversampling per channel for CVBS, Y/C, and YPrPb modes Analog video input channels with on-chip antialiasing filter ADV7280: up to 4 input channels ADV7280-M: up to 8 input channels Video input support for CVBS (composite), Y/C (S-Video), and YPrPb (component) NTSC/PAL/SECAM autodetection Up to 1.47 V common-mode input range solution Excellent common-mode noise rejection capabilities 5-line adaptive 2D comb filter and CTI video enhancement Adaptive Digital Line Length Tracking (ADLLT), signal processing, and enhanced FIFO management provide mini-time base correction (TBC) functionality Integrated automatic gain control (AGC) with adaptive peak white mode Fast switching capability Integrated interlaced-to-progressive (I2P) video output converter Adaptive contrast enhancement (ACE) Down dither (8-bit to 6-bit) Rovi (Macrovision) copy protection detection MIPI CSI-2 output interface (ADV7280-M) 8-bit ITU-R BT.656 YCrCb 4:2:2 output and HS, VS, or field synchronization (ADV7280) Full featured vertical blanking interval (VBI) data slicer Power-down mode available 2-wire, I2C-compatible serial interface Qualified for automotive applications u221240u00b0C to +105u00b0C temperature grade 32-lead, 5 mm u00d7 5 mm, RoHS-compliant LFCSP
Part Specifications
Resolution (Bits) | 10bit |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
TV / Video Case Style | LFCSP |
No. of Pins | 32Pins |
ADC Sample Rate | 400kSPS |
No. of Input Channels | 4Channels |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | ADV7280 Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Input Format | Analogue |
Output Format | Digital |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7280KCPZ?
Additional datasheets, footprints and schematics for ADV7280KCPZ are listed in our Part Details tab. You can also find the ADV7280KCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7280KCPZ in the Pricing & Inventory tab next to part details. You can view ADV7280KCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7280KCPZ fall under?
The ADV7280KCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7280KCPZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7280KCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7280KCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7280KCPZ have stock available?
There is no stock from authorised distributors for ADV7280KCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7280KCPZ often in real-time on the comparison pages.
What if I can't find stock of ADV7280KCPZ?
You can fill out our help required form which you can use to request a quote for ADV7280KCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.