ADV7188BSTZ Part Information
Details for ADV7188BSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Features
- Multiformat video decoder supports NTSC (J/M/4.43), PAL (B/D/G/H/I/M/N), SECAM Integrates four 54 MHz, Noise ShapedVideo (NSVu00ae), 12-bit ADCs SCART fast blank support Clocked from a single 28.63636 MHz crystal Line-locked clock-compatible (LLC) Adaptive Digital Line Length Tracking (ADLLTu2122), signal processing, and enhanced FIFO management give mini-TBC functionality 5-line adaptive comb filters Proprietary architecture for locking to weak, noisy, and unstable video sources such as VCRs and tuners Subcarrier frequency lock and status information output Integrated automatic gain control (AGC) with adaptive peak white mode Macrovisionu00ae copy protection detection Chroma transient improvement (CTI) Digital noise reduction (DNR) Multiple programmable analog input formats CVBS (composite video) Y/C (S-video) YPrPb (component) (VESA, MII, SMPTE, and BETACAM) 12 analog video input channels Integrated antialiasing filters Programmable interrupt request output pin Automatic NTSC/PAL/SECAM identification Digital output formats (8-bit, 10-bit, 16-bit, or 20-bit) ITU-R BT.656 YCrCb 4:2:2 output + HS, VS, and FIELD 0.5 V to 1.6 V analog signal input range Differential gain: 0.4% typical Differential phase: 0.4u00b0 typical Programmable video controls Peak white/hue/brightness/saturation/contrast Integrated on-chip video timing generator Free-run mode (generates stable video output with no input) VBI decode support for close captioning (including Gemstaru00ae 1u00d7/2u00d7 (XDS)), WSS, CGMS, teletext, VITC, VPS Power-down mode 2-wire serial MPU interface (I2Cu00ae compatible) 3.3 V analog, 1.8 V digital core, 3.3 V input/output supply Industrial temperature grade: u221240u00b0C to +85u00b0C 80-lead, Pb-free LQFP
Part Specifications
Resolution (Bits) | 12bit |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | LQFP |
No. of Pins | 80Pins |
ADC Sample Rate | 54MSPS |
No. of Input Channels | 12Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Amplifier Type | Video |
Bandwidth | 6MHz |
Base Number | 7188 |
IC Generic Number | 7188 |
Input Format | Analogue |
Logic Function Number | 7188 |
No. of Amplifiers | 0Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Format | Digital |
Power Dissipation Pd | 550mW |
Supply Current | 105mA |
Supply Voltage Range | 3V to 3.6V |
TV / Video Type | Decoder |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7188BSTZ?
Additional datasheets, footprints and schematics for ADV7188BSTZ are listed in our Part Details tab. You can also find the ADV7188BSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7188BSTZ in the Pricing & Inventory tab next to part details. You can view ADV7188BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7188BSTZ fall under?
The ADV7188BSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7188BSTZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7188BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7188BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7188BSTZ have stock available?
There is no stock from authorised distributors for ADV7188BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7188BSTZ often in real-time on the comparison pages.
What if I can't find stock of ADV7188BSTZ?
You can fill out our help required form which you can use to request a quote for ADV7188BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.