ADV7184BSTZ Part Information

Details for ADV7184BSTZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders

Part Downloads

Part Specifications

Resolution (Bits) 10bit
Supply Voltage Min 1.65V
Supply Voltage Max 2V
TV / Video Case Style LQFP
No. of Pins 80Pins
ADC Sample Rate 54MSPS
No. of Input Channels 12Channels
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Phthalates Compliant Yes
Amplifier Type Video
Bandwidth 6MHz
Base Number 7184
Input Format Analogue
No. of Amplifiers 0Amplifiers
Operating Temperature Range -40°C to +85°C
Output Format Digital
Power Dissipation Pd 550mW
Supply Current 105mA
Supply Voltage Range 1.65V to 2V 3V to 3.6V
TV / Video Type Decoder
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7184BSTZ?

Additional datasheets, footprints and schematics for ADV7184BSTZ are listed in our Part Details tab. You can also find the ADV7184BSTZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7184BSTZ in the Pricing & Inventory tab next to part details. You can view ADV7184BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7184BSTZ fall under?

The ADV7184BSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7184BSTZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7184BSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7184BSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADV7184BSTZ have stock available?

There is no stock from authorised distributors for ADV7184BSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7184BSTZ often in real-time on the comparison pages.

What if I can't find stock of ADV7184BSTZ?

You can fill out our help required form which you can use to request a quote for ADV7184BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADV7184BSTZ

Loading...
Loading Results for ADV7184BSTZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us