ADV7181DBCPZ Part Information
Details for ADV7181DBCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Specifications
Resolution (Bits) | 10bit |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 2V |
TV / Video Case Style | LFCSP |
No. of Pins | 64Pins |
ADC Sample Rate | 75MSPS |
No. of Input Channels | 10Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7181DBCPZ?
Additional datasheets, footprints and schematics for ADV7181DBCPZ are listed in our Part Details tab. You can also find the ADV7181DBCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7181DBCPZ in the Pricing & Inventory tab next to part details. You can view ADV7181DBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7181DBCPZ fall under?
The ADV7181DBCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7181DBCPZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7181DBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7181DBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7181DBCPZ have stock available?
There is no stock from authorised distributors for ADV7181DBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7181DBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADV7181DBCPZ?
You can fill out our help required form which you can use to request a quote for ADV7181DBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.