ADV7180KST48Z Part Information
Details for ADV7180KST48Z by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Part Downloads
Part Specifications
Resolution (Bits) | 10bit |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
TV / Video Case Style | LQFP |
No. of Pins | 48Pins |
ADC Sample Rate | 86MSPS |
No. of Input Channels | 6Channels |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | ADV7180 Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7180KST48Z?
Additional datasheets, footprints and schematics for ADV7180KST48Z are listed in our Part Details tab. You can also find the ADV7180KST48Z image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7180KST48Z in the Pricing & Inventory tab next to part details. You can view ADV7180KST48Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7180KST48Z fall under?
The ADV7180KST48Z is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7180KST48Z when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7180KST48Z you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7180KST48Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7180KST48Z have stock available?
There is no stock from authorised distributors for ADV7180KST48Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7180KST48Z often in real-time on the comparison pages.
What if I can't find stock of ADV7180KST48Z?
You can fill out our help required form which you can use to request a quote for ADV7180KST48Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.