ADV7171KSUZ Part Information
Details for ADV7171KSUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 10.4600 |
25 | 10.0200 |
50 | 9.7500 |
100 | 8.4000 |
Stock Information
Details
Part Downloads
Part Features
- ITU-R1 BT601/656 YCrCb to PAL/NTSC video encoder High quality 10-bit video DACs SSAF (super sub-alias filter) Advanced power management features CGMS (copy generation management system) WSS (wide screen signalling) Simultaneous Y, U, V, C output format NTSC M, PAL M/N2, PAL B/D/G/H/I, PAL60 Single 27 MHz clock required (u00d72 oversampling) 80 dB video SNR 32-bit direct digital synthesizer for color subcarrier Multistandard video output support Composite (CVBS) Components S-Video (Y/C), YUV, and RGB EuroSCART output (RGB + CVBS/LUMA) Component YUV + CHROMA Video input data port supports CCIR-656 4:2:2 8-bit parallel input format 4:2:2 16-bit parallel input format Programmable simultaneous composite and S-Video or RGB (SCART)/YUV video outputs Programmable luma filters (low-pass [PAL/NTSC]) notch, extended (SSAF, CIF, and QCIF) Programmable chroma filters (low-pass [0.65 MHz, 1.0 MHz, 1.2 MHz and 2.0 MHz], CIF and QCIF) Programmable VBI (vertical blanking interval) Programmable subcarrier frequency and phase Programmable LUMA delay Individual on/off control of each DAC CCIR and square pixel operation Integrated subcarrier locking to external video source Color signal control/burst signal control Interlaced/noninterlaced operation Complete on-chip video timing generator Programmable multimode master/slave operation Macrovisionu00ae AntiTaping Rev. 7.1 (ADV7170 only)3 Closed captioning support Teletext insertion port (PAL-WST) On-board color bar generation On-board voltage reference 2-wire serial MPU interface (I2Cu00ae-compatible and Fast I2C) Single supply 5 V or 3.3 V operation Small 44-lead MQFP/TQFP packages Industrial temperature grade = u221240u00b0C to +85u00b0C4
Part Specifications
Input Format | Digital |
Output Format | Analogue / Digital |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
TV / Video Case Style | TQFP |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADV7171 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADV7171KSUZ?
Additional datasheets, footprints and schematics for ADV7171KSUZ are listed in our Part Details tab. You can also find the ADV7171KSUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7171KSUZ in the Pricing & Inventory tab next to part details. You can view ADV7171KSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7171KSUZ fall under?
The ADV7171KSUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7171KSUZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7171KSUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7171KSUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADV7171KSUZ have stock available?
There is no stock from authorised distributors for ADV7171KSUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7171KSUZ often in real-time on the comparison pages.
What if I can't find stock of ADV7171KSUZ?
You can fill out our help required form which you can use to request a quote for ADV7171KSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.