ADUM4190TRIZ Isolation Amplifiers by Analog Devices

Status: Production
Series: ADUM4190
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADuM4190 is an isolated error amplifier based on ADI, iCoupler® technology. The ADuM4190 is ideal forlinear feedback power supplies. The primary side controllers ofthe ADuM4190 enable improvements in transient response, powerdensity, and stability as compared to commonly used optocouplerand shunt regulator solutions.Unlike optocoupler-based solutions, which have an uncertaincurrent transfer ratio over lifetime and at high temperatures, theADuM4190 transfer function does not change over its lifetimeand is stable over a wide temperature range of −40°C to +125°C.Included in the ADuM4190 is a wideband operational amplifierfor a variety of commonly used power supply loop compensationtechniques. The ADuM4190 is fast enough to allow a feedback loopto react to fast transient conditions and overcurrent conditions.Also included is a high accuracy 1.225 V reference to comparewith the supply output setpoint.The ADuM4190 is packaged in a wide body, 16-lead SOIC packagefor a reinforced 5 kV rms isolation voltage rating.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
767 units
Buy Now
Logo for Newark Electronics Newark Electronics
217 units
Buy Now
Logo for element14 element14
217 units
Buy Now
Logo for Farnell Farnell
217 units
Buy Now
Logo for Analog Devices Analog Devices
36 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Features

Stable over time and temperature
0.5% initial accuracy
1% accuracy over the full temperature range
Compatible with Type II or Type III compensation networks
Reference voltage: 1.225 V
Compatible with DOSA
Low power operation: <7 mA total
Wide voltage supply range: 3.0 V to 20 V (VDD1 and VDD2)
Output -3 dB bandwidth: 400 kHz typical
Isolation voltage: 5 kV rms reinforced
See data sheet for additional featuresADuM4190-EP supports defense and aerospace applications (ADEQ standard)
Download ADuM4190-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/17602 DSCC Drawing Number

Alternative Descriptions

Isolated Error Amplifier, 400Khz, Wsoic | Newark Electronics
ISOLATED ERROR AMPLIFIER, 400KHZ, WSOIC | element14
5kV High Stability Isolated Er | Analog Devices
5kV High Stability I solated Error Amp | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM4190TRIZ?

Additional datasheets, footprints and schematics for ADUM4190TRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4190TRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM4190TRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4190TRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM4190TRIZ fall under?

The ADUM4190TRIZ is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADUM4190TRIZ when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4190TRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM4190TRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM4190TRIZ have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM4190TRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM4190TRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM4190TRIZ?

You can fill out our help required form which you can use to request a quote for ADUM4190TRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay