ADUCRF101BCPZ128 Part Information
Details for ADUCRF101BCPZ128 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Downloads
Part Specifications
Product Range | ADUC Family ADUCRF Series Microcontrollers |
Architecture | ARM Cortex-M3 |
MCU Core Size | 32bit |
Program Memory Size | 128KB |
RAM Memory Size | 16KB |
CPU Speed | 16MHz |
No. of I/O's | 28I/O's |
MCU Case Style | LFCSP |
No. of Pins | 64Pins |
Embedded Interface Type | I2C SPI UART |
MCU Applications | RF Transceiver |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
MCU Family | ADuC |
MCU Series | ADUCRF |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUCRF101BCPZ128?
Additional datasheets, footprints and schematics for ADUCRF101BCPZ128 are listed in our Part Details tab. You can also find the ADUCRF101BCPZ128 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCRF101BCPZ128 in the Pricing & Inventory tab next to part details. You can view ADUCRF101BCPZ128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCRF101BCPZ128 fall under?
The ADUCRF101BCPZ128 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUCRF101BCPZ128 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCRF101BCPZ128 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCRF101BCPZ128 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUCRF101BCPZ128 have stock available?
There is no stock from authorised distributors for ADUCRF101BCPZ128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCRF101BCPZ128 often in real-time on the comparison pages.
What if I can't find stock of ADUCRF101BCPZ128?
You can fill out our help required form which you can use to request a quote for ADUCRF101BCPZ128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.