ADUC848BSZ32-3 Part Information

Details for ADUC848BSZ32-3 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Featured content from Farnell

Part Specifications

Product Range ADUC Family ADUC8 Series Microcontrollers
Architecture -
No. of Bits 16bit
CPU Speed 12.58MHz
Program Memory Size 62KB, 62KB
RAM Memory Size 2.25KB
No. of Pins 52Pins
MCU Case Style MQFP
No. of I/O's 34I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
MCU Family ADuC
MCU Series ADUC8
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Controller Family/Series (8052) ADuC
EEPROM Memory Size 4KB
MPU Core Size 8bit
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Peripherals ADC Comparator DAC PWM Timer
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUC848BSZ32-3?

Additional datasheets, footprints and schematics for ADUC848BSZ32-3 are listed in our Part Details tab. You can also find the ADUC848BSZ32-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUC848BSZ32-3 in the Pricing & Inventory tab next to part details. You can view ADUC848BSZ32-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUC848BSZ32-3 fall under?

The ADUC848BSZ32-3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ADUC848BSZ32-3 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC848BSZ32-3 you can contact the distributor directly for product support, shipping queries etc.

Is the ADUC848BSZ32-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADUC848BSZ32-3 have stock available?

There is no stock from authorised distributors for ADUC848BSZ32-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUC848BSZ32-3 often in real-time on the comparison pages.

What if I can't find stock of ADUC848BSZ32-3?

You can fill out our help required form which you can use to request a quote for ADUC848BSZ32-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADUC848BSZ32-3

Loading...
Loading Results for ADUC848BSZ32-3