ADUC847BSZ8-5 Part Information

Details for ADUC847BSZ8-5 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Featured content from Farnell

Part Specifications

Product Range ADUC Family ADUC8 Series Microcontrollers
CPU Speed 12.58MHz
Program Memory Size 62KB
RAM Memory Size 2.25KB
No. of Pins 52Pins
MCU Case Style MQFP
No. of I/O's 34I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
MCU Family ADuC
MCU Series ADUC8
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Controller Family/Series ADuC8xx
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUC847BSZ8-5?

Additional datasheets, footprints and schematics for ADUC847BSZ8-5 are listed in our Part Details tab. You can also find the ADUC847BSZ8-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUC847BSZ8-5 in the Pricing & Inventory tab next to part details. You can view ADUC847BSZ8-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUC847BSZ8-5 fall under?

The ADUC847BSZ8-5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ADUC847BSZ8-5 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC847BSZ8-5 you can contact the distributor directly for product support, shipping queries etc.

Is the ADUC847BSZ8-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADUC847BSZ8-5 have stock available?

There is no stock from authorised distributors for ADUC847BSZ8-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUC847BSZ8-5 often in real-time on the comparison pages.

What if I can't find stock of ADUC847BSZ8-5?

You can fill out our help required form which you can use to request a quote for ADUC847BSZ8-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADUC847BSZ8-5

Loading...
Loading Results for ADUC847BSZ8-5