ADUC847BSZ62-3 Part Information
Details for ADUC847BSZ62-3 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 28.5900 |
19 | 27.7400 |
48 | 27.2200 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 12.58MHz |
Program Memory Size | 62KB, 62KB |
RAM Memory Size | 2.25KB |
No. of Pins | 52Pins |
MCU Case Style | MQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ADuC8xx |
Flash Memory Size | 62KB |
Logic Function Number | 847 |
MPU Core Size | 8bit |
Memory Type | Flash |
No. of ADC Inputs | 1 |
No. of Bits | 8bit |
No. of External Interrupts | 2 |
No. of MIPS | 12 |
No. of PWM Channels | 2 |
No. of Timers | 4 |
Number of bits In Timer | 16 |
Number of bits in ADC | 24 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External |
Peripherals | ADC DAC PSM |
Serial Comms | UART SPI I2C |
Voltage Vcc | 3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC847BSZ62-3?
Additional datasheets, footprints and schematics for ADUC847BSZ62-3 are listed in our Part Details tab. You can also find the ADUC847BSZ62-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC847BSZ62-3 in the Pricing & Inventory tab next to part details. You can view ADUC847BSZ62-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC847BSZ62-3 fall under?
The ADUC847BSZ62-3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC847BSZ62-3 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC847BSZ62-3 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC847BSZ62-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC847BSZ62-3 have stock available?
There is no stock from authorised distributors for ADUC847BSZ62-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC847BSZ62-3 often in real-time on the comparison pages.
What if I can't find stock of ADUC847BSZ62-3?
You can fill out our help required form which you can use to request a quote for ADUC847BSZ62-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.