ADUC845BSZ8-5 Part Information
Details for ADUC845BSZ8-5 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Downloads
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 12.58MIPS |
Program Memory Size | 62KB |
RAM Memory Size | 2.25KB |
No. of Pins | 52Pins |
MCU Case Style | MQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ADuC8xx |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC845BSZ8-5?
Additional datasheets, footprints and schematics for ADUC845BSZ8-5 are listed in our Part Details tab. You can also find the ADUC845BSZ8-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC845BSZ8-5 in the Pricing & Inventory tab next to part details. You can view ADUC845BSZ8-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC845BSZ8-5 fall under?
The ADUC845BSZ8-5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC845BSZ8-5 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC845BSZ8-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC845BSZ8-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC845BSZ8-5 have stock available?
There is no stock from authorised distributors for ADUC845BSZ8-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC845BSZ8-5 often in real-time on the comparison pages.
What if I can't find stock of ADUC845BSZ8-5?
You can fill out our help required form which you can use to request a quote for ADUC845BSZ8-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.