ADUC843BSZ62-5 Part Information
Details for ADUC843BSZ62-5 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Downloads
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 16.78MHz |
Program Memory Size | 62KB, 62KB |
RAM Memory Size | 2KB |
No. of Pins | 52Pins |
MCU Case Style | MQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Clock Frequency | 16MHz |
Controller Family/Series | ADuC8xx |
Flash Memory Size | 62KB |
Logic Function Number | 843 |
MPU Core Size | 8bit |
No. of ADC Inputs | 8 |
No. of PWM Channels | 2 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | ADC DAC PSM TIC |
Supply Voltage Range | 2.7V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC843BSZ62-5?
Additional datasheets, footprints and schematics for ADUC843BSZ62-5 are listed in our Part Details tab. You can also find the ADUC843BSZ62-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC843BSZ62-5 in the Pricing & Inventory tab next to part details. You can view ADUC843BSZ62-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC843BSZ62-5 fall under?
The ADUC843BSZ62-5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC843BSZ62-5 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC843BSZ62-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC843BSZ62-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC843BSZ62-5 have stock available?
There is no stock from authorised distributors for ADUC843BSZ62-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC843BSZ62-5 often in real-time on the comparison pages.
What if I can't find stock of ADUC843BSZ62-5?
You can fill out our help required form which you can use to request a quote for ADUC843BSZ62-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.