ADUC834BSZ Part Information
Details for ADUC834BSZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 30.6700 |
10 | 28.3000 |
25 | 27.0100 |
50 | 25.4400 |
100 | 24.1600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 12.58MHz |
Program Memory Size | 62KB |
RAM Memory Size | 2KB |
No. of Pins | 52Pins |
MCU Case Style | MQFP |
No. of I/O's | 26I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ADuC8xx |
EEPROM Memory Size | 62KB |
IC Generic Number | 834 |
Logic Function Number | 834 |
MPU Core Size | 8bit |
Memory Type | Flash EEPROM |
Microprocessor/Controller Features | 62 kBytes On-Chip Flash/EE Program Memory 4 kBytes On-Chip Flash/EE Data Memory 2304 Bytes On-Chip Data RAM Dual Data Pointer Time Interval Counter Watchdog Timer (WDT) Power Supply Monitor (PSM) ANALOG I/O 8-Channel 247 kSPS 12-Bit ADC |
No. of ADC Inputs | 2 |
No. of Bits | 8bit |
No. of External Interrupts | 11 |
No. of PWM Channels | 2 |
No. of Timers | 3 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC834BSZ?
Additional datasheets, footprints and schematics for ADUC834BSZ are listed in our Part Details tab. You can also find the ADUC834BSZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC834BSZ in the Pricing & Inventory tab next to part details. You can view ADUC834BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC834BSZ fall under?
The ADUC834BSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC834BSZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC834BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC834BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC834BSZ have stock available?
There is no stock from authorised distributors for ADUC834BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC834BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC834BSZ?
You can fill out our help required form which you can use to request a quote for ADUC834BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.