ADUC814ARUZ Part Information
Details for ADUC814ARUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 14.2400 |
50 | 14.0000 |
100 | 12.3800 |
250 | 11.8100 |
Stock Information
Details
Part Downloads
Part Features
- ANALOG I/O 6-channel 247 kSPS ADC 12-bit resolution ADC high speed data capture mode Programmable reference via on-chip DAC for low level inputs, ADC performance specified to VREF = 1 V Dual voltage output DACs 12-bit resolution, 15 u00b5s settling time Memory 8 kbytes on-chip Flash/EE program memory 640 bytes on-chip Flash/EE data memory Flash/EE, 100 year retention, 100 kcycle endurance 3 levels of Flash/EE program memory security In-circuit serial downlaod (no external hardware) 256 bytes on-chip data RAM 8051 based core 8051 compatible instruction set 32 kHz external crystal, on-chip programmable PLL (16.78 MHz max) Three 16-bit timer/counters 11 programmable I/O lines 11 interrupt sources, 2 priority levels Power Specified for 3 V and 5 V operation Normal: 3 mA @ 3 V (core CLK = 2.1 MHz) Power-down: 15 u00b5A (32 kHz oscillator running) On-chip peripherals Power-on reset circuit (no need for external POR device) Temperature monitor (u00b11.5u00b0C accuracy) Precision voltage reference Time interval counter (wake-up/RTC timer) UART serial I/O SPIu00ae/I2Cu00ae compatible serial I/O Watchdog timer (WDT), power supply monitor (PSM) Package and temperature range 28-lead TSSOP 4.4 mm u00d7 9.7 mm package Fully specified for u221240u00b0C to +125u00b0C operation
Part Specifications
Product Range | ADUC Family ADUC8 Series Microcontrollers |
CPU Speed | 16.78MHz |
Program Memory Size | 8KB |
RAM Memory Size | 256Byte |
No. of Pins | 28Pins |
MCU Case Style | TSSOP |
No. of I/O's | 11I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
MCU Family | ADuC |
MCU Series | ADUC8 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ADuC8xx |
EEPROM Memory Size | 8KB |
IC Generic Number | 814 |
Logic Function Number | 814 |
MPU Core Size | 8bit |
Memory Type | Flash EEPROM |
Microprocessor/Controller Features | 6-channel 247 kSPS ADC ADC high speed data capture mode 8 kbytes on-chip Flash/EE program memory 640 bytes on-chip Flash/EE data memory Flash/EE 100 year retention 100 kcycle endurance 3 levels of Flash/EE program memory security |
No. of ADC Inputs | 6 |
No. of Bits | 8bit |
No. of Timers | 3 |
Number of bits In Timer | 16 |
Number of bits in ADC | 12 |
Operating Temperature Max | 125°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC814ARUZ?
Additional datasheets, footprints and schematics for ADUC814ARUZ are listed in our Part Details tab. You can also find the ADUC814ARUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC814ARUZ in the Pricing & Inventory tab next to part details. You can view ADUC814ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC814ARUZ fall under?
The ADUC814ARUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC814ARUZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC814ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC814ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC814ARUZ have stock available?
There is no stock from authorised distributors for ADUC814ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC814ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADUC814ARUZ?
You can fill out our help required form which you can use to request a quote for ADUC814ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.