ADUC7121BBCZ Part Information
Details for ADUC7121BBCZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Part Downloads
Part Features
- Analog input/output 9-channel, 12-bit, 1 MSPS ADC 2 differential pairs with input PGA 7 general-purpose inputs (differential or single-ended) Fully differential and single-ended modes 0 V to VREF analog input range 5 low noise current digital-to-analog converters (IDACs) 250 mA, 200 mA, 45 mA, 80 mA, 20 mA 4 u00d7 12-bit voltage output DACs On-chip voltage reference On-chip temperature sensor Microcontroller ARM7TDMI core, 16-bit/32-bit RISC architecture JTAG port supports code download and debug Clocking options Trimmed on-chip oscillator (u00b13%) External watch crystal External clock source up to 41.78 MHz 41.78 MHz PLL with programmable divider Memory 126 kB flash/EE memory, 8 kB SRAM In-circuit download, JTAG-based debug Software-triggered in-circuit reprogrammability On-chip peripherals UART, 2 u00d7 I2C and SPI serial I/O 32-pin GPIO port 4u00d7 general-purpose timers Wake-up and watchdog timers (WDT) Power supply monitor Vectored interrupt controller for FIQ and IRQ 8 priority levels for each interrupt type Interrupt on edge or level external pin inputs Power Specified for 3 V operation Active mode: 11 mA at 5 MHz, 40 mA at 41.78 MHz Packages and temperature range 7 mm u00d7 7 mm 108-ball CSP_BGA Fully specified for u201310u00b0C to +95u00b0C operation Tools Low cost QuickStart development system Full third party support
Part Specifications
Product Range | - |
Architecture | ARM7TDMI |
MCU Core Size | 32bit |
Program Memory Size | 126KB, 126KB |
RAM Memory Size | 8KB |
CPU Speed | 41.78MHz |
No. of I/O's | 32I/O's |
MCU Case Style | BGA |
No. of Pins | 108Pins |
Embedded Interface Type | I2C SPI UART |
MCU Applications | Optical Modules-tunable Laser |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ARM7 |
No. of ADC Inputs | 9 |
No. of PWM Channels | 6 |
No. of Timers | 5 |
Oscillator Type | External Internal |
Peripherals | ADC PWM WDT |
Supply Voltage Range | 3V to 3.6V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC7121BBCZ?
Additional datasheets, footprints and schematics for ADUC7121BBCZ are listed in our Part Details tab. You can also find the ADUC7121BBCZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC7121BBCZ in the Pricing & Inventory tab next to part details. You can view ADUC7121BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC7121BBCZ fall under?
The ADUC7121BBCZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC7121BBCZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7121BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC7121BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC7121BBCZ have stock available?
There is no stock from authorised distributors for ADUC7121BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC7121BBCZ often in real-time on the comparison pages.
What if I can't find stock of ADUC7121BBCZ?
You can fill out our help required form which you can use to request a quote for ADUC7121BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.