ADUC7061BCPZ32 Part Information
Details for ADUC7061BCPZ32 by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.9800 |
10 | 10.8200 |
25 | 10.3200 |
100 | 8.9700 |
250 | 8.5700 |
Stock Information
Details
Part Downloads
Part Features
- Analog input/output Dual (24-bit) ADCs Single-ended and differential inputs Programmable ADC output rate (4 Hz to 8 kHz) Programmable digital filters Built-in system calibration Low power operation mode Primary (24-bit) ADC channel 2 differential pairs or 4 single-ended channels PGA (1 to 512) input stage Selectable input range: u00b12.34 mV to u00b11.2 V 30 nV rms noise Auxiliary (24-bit) ADC: 4 differential pairs or 7 single- ended channels On-chip precision reference (u00b110 ppm/u00b0C) Programmable sensor excitation current sources 200 u03bcA to 2 mA current source range Single 14-bit voltage output DAC Microcontroller ARM7TDMI core, 16-/32-bit RISC architecture JTAG port supports code download and debug Multiple clocking options Memory 32 kB (16 kB u00d7 16) Flash/EE memory, including 2 kB kernel 4 kB (1 kB u00d7 32) SRAM Tools In-circuit download, JTAG based debug Low cost, QuickStartu2122 development system Communications interfaces SPI interface (5 Mbps) 4-byte receive and transmit FIFOs UART serial I/O and I2C (master/slave) On-chip peripherals 4u00d7 general-purpose (capture) timers including Wake-up timer Watchdog timer Vectored interrupt controller for FIQ and IRQ 8 priority levels for each interrupt type Interrupt on edge or level external pin inputs 16-bit, 6-channel PWM General-purpose inputs/outputs Up to 14 GPIO pins that are fully 3.3 V compliant Power AVDD/DVDD specified for 2.5 V (u00b15%) Active mode: 2.74 mA (@ 640 kHz, ADC0 active) 10 mA (@ 10.24 MHz, both ADCs active) Packages and temperature range Fully specified for u221240u00b0C to +125u00b0C operation 32-lead LFCSP (5 mm u00d7 5 mm) 48-lead LFCSP and LQFP Derivatives 32-lead LFCSP (ADuC7061) 48-lead LQFP and 48-lead LFCSP (ADuC7060)
Part Specifications
Product Range | ADUC Family ADUC7 Series Microcontrollers |
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 10MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 4KB |
No. of Pins | 32Pins |
MCU Case Style | LFCSP |
No. of I/O's | 14I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 2.62V |
MCU Family | ADuC |
MCU Series | ADUC7 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Controller Family/Series | ARM7 |
MPU Core Size | 16bit / 32bit |
No. of PWM Channels | 6 |
No. of Timers | 4 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC PWM Temp Sensor |
Supply Voltage Range | 2.375V to 2.625V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADUC7061BCPZ32?
Additional datasheets, footprints and schematics for ADUC7061BCPZ32 are listed in our Part Details tab. You can also find the ADUC7061BCPZ32 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC7061BCPZ32 in the Pricing & Inventory tab next to part details. You can view ADUC7061BCPZ32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC7061BCPZ32 fall under?
The ADUC7061BCPZ32 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUC7061BCPZ32 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7061BCPZ32 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC7061BCPZ32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADUC7061BCPZ32 have stock available?
There is no stock from authorised distributors for ADUC7061BCPZ32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC7061BCPZ32 often in real-time on the comparison pages.
What if I can't find stock of ADUC7061BCPZ32?
You can fill out our help required form which you can use to request a quote for ADUC7061BCPZ32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.