ADUC7060BSTZ32 Part Information

Details for ADUC7060BSTZ32 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Part Features

  • Analog input/output Dual (24-bit) ADCs Single-ended and differential inputs Programmable ADC output rate (4 Hz to 8 kHz) Programmable digital filters Built-in system calibration Low power operation mode Primary (24-bit) ADC channel 2 differential pairs or 4 single-ended channels PGA (1 to 512) input stage Selectable input range: u00b12.34 mV to u00b11.2 V 30 nV rms noise Auxiliary (24-bit) ADC: 4 differential pairs or 7 single- ended channels On-chip precision reference (u00b110 ppm/u00b0C) Programmable sensor excitation current sources 200 u03bcA to 2 mA current source range Single 14-bit voltage output DAC Microcontroller ARM7TDMI core, 16-/32-bit RISC architecture JTAG port supports code download and debug Multiple clocking options Memory 32 kB (16 kB u00d7 16) Flash/EE memory, including 2 kB kernel 4 kB (1 kB u00d7 32) SRAM Tools In-circuit download, JTAG based debug Low cost, QuickStartu2122 development system Communications interfaces SPI interface (5 Mbps) 4-byte receive and transmit FIFOs UART serial I/O and I2C (master/slave) On-chip peripherals 4u00d7 general-purpose (capture) timers including Wake-up timer Watchdog timer Vectored interrupt controller for FIQ and IRQ 8 priority levels for each interrupt type Interrupt on edge or level external pin inputs 16-bit, 6-channel PWM General-purpose inputs/outputs Up to 14 GPIO pins that are fully 3.3 V compliant Power AVDD/DVDD specified for 2.5 V (u00b15%) Active mode: 2.74 mA (@ 640 kHz, ADC0 active) 10 mA (@ 10.24 MHz, both ADCs active) Packages and temperature range Fully specified for u221240u00b0C to +125u00b0C operation 32-lead LFCSP (5 mm u00d7 5 mm) 48-lead LFCSP and LQFP Derivatives 32-lead LFCSP (ADuC7061) 48-lead LQFP and 48-lead LFCSP (ADuC7060)

Part Specifications

Product Range ADUC Family ADUC7 Series Microcontrollers
Architecture ARM7TDMI
No. of Bits 32bit
CPU Speed 10MHz
Program Memory Size 32KB, 32KB
RAM Memory Size 4KB
No. of Pins 48Pins
MCU Case Style LQFP
No. of I/O's 14I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 2.37V
Supply Voltage Max 2.62V
MCU Family ADuC
MCU Series ADUC7
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Controller Family/Series ARM7
MPU Core Size 16bit / 32bit
No. of PWM Channels 6
No. of Timers 4
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Oscillator Type External Internal
Peripherals ADC Comparator DAC PWM Temp Sensor
Supply Voltage Range 2.375V to 2.625V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUC7060BSTZ32?

Additional datasheets, footprints and schematics for ADUC7060BSTZ32 are listed in our Part Details tab. You can also find the ADUC7060BSTZ32 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUC7060BSTZ32 in the Pricing & Inventory tab next to part details. You can view ADUC7060BSTZ32 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUC7060BSTZ32 fall under?

The ADUC7060BSTZ32 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ADUC7060BSTZ32 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7060BSTZ32 you can contact the distributor directly for product support, shipping queries etc.

Is the ADUC7060BSTZ32 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADUC7060BSTZ32 have stock available?

There is no stock from authorised distributors for ADUC7060BSTZ32.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUC7060BSTZ32 often in real-time on the comparison pages.

What if I can't find stock of ADUC7060BSTZ32?

You can fill out our help required form which you can use to request a quote for ADUC7060BSTZ32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADUC7060BSTZ32

Loading...
Loading Results for ADUC7060BSTZ32
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us