Status: | Unknown |
---|---|
Series: | ADTSMW Series |
RoHS: | Compliant |
Product Range | ADTSMW Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst, 50Ma, 12Vdc, Smd | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSMW69RVTR | RS Americas |
Where can I find additional details, specifications and documents for a ADTSMW69RVTR?
Additional datasheets, footprints and schematics for ADTSMW69RVTR are listed on our Part Details page. You can also find images and similar parts to ADTSMW69RVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSMW69RVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSMW69RVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSMW69RVTR fall under?
The ADTSMW69RVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSMW69RVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSMW69RVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSMW69RVTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADTSMW69RVTR have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ADTSMW69RVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSMW69RVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSMW69RVTR?
You can fill out our help required form which you can use to request a quote for ADTSMW69RVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.