Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
Tactile Switch, SPST, OFF-(ON),Gull Wing, Brown Cap, 50mA, 12VDC, SMT, T/R of 380 | APEM Components ADTSM65NVTR | RS Americas |
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a ADTSM65NVTR?
Additional datasheets, footprints and schematics for ADTSM65NVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM65NVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM65NVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM65NVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM65NVTR fall under?
The ADTSM65NVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM65NVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM65NVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM65NVTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM65NVTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ADTSM65NVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM65NVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM65NVTR?
You can fill out our help required form which you can use to request a quote for ADTSM65NVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.