Status: | Unknown |
---|---|
Series: | ADTSM Series |
RoHS: | Unknown |
Product Range | ADTSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tact Switch | Relay Specialties |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, Gull Wing | APEM Components ADTSM61NVTR | RS Americas |
Where can I find additional details, specifications and documents for a ADTSM61NVTR?
Additional datasheets, footprints and schematics for ADTSM61NVTR are listed on our Part Details page. You can also find images and similar parts to ADTSM61NVTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTSM61NVTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTSM61NVTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTSM61NVTR fall under?
The ADTSM61NVTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTSM61NVTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTSM61NVTR you can contact the distributor directly for product support, shipping queries etc.
Is the ADTSM61NVTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTSM61NVTR have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADTSM61NVTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTSM61NVTR often in real-time on the comparison pages.
What if I can't find stock of ADTSM61NVTR?
You can fill out our help required form which you can use to request a quote for ADTSM61NVTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.