Status: | Unknown |
---|---|
Series: | ADTS Series |
RoHS: | Unknown |
Product Range | ADTS Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No, 0.05A, 12Vdc, Th | Newark Electronics |
TACTILE SW, SPST-NO, 0.05A, 12VDC, TH | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, PC Pin | APEM Components ADTS24NV | RS Americas |
Where can I find additional details, specifications and documents for a ADTS24NV?
Additional datasheets, footprints and schematics for ADTS24NV are listed on our Part Details page. You can also find images and similar parts to ADTS24NV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTS24NV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTS24NV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTS24NV fall under?
The ADTS24NV is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to ADTS24NV when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTS24NV you can contact the distributor directly for product support, shipping queries etc.
Is the ADTS24NV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADTS24NV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADTS24NV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTS24NV often in real-time on the comparison pages.
What if I can't find stock of ADTS24NV?
You can fill out our help required form which you can use to request a quote for ADTS24NV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.