Status: | Active |
---|---|
Series: | ADT7481 |
RoHS: | Compliant |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.36
|
317
in stock
|
Buy Now | |
Chip One Stop
from US$4.09
|
1,942
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
317
in stock
|
Buy Now | |
element14
from US$4.41
|
317
in stock
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
Avnet Asia
from US$2.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1 Local and 2 Remote Temperature Sensors |
0.25°C Resolution/1°C Accuracy on Remote Channels |
1°C Resolution/1°C Accuracy on Local Channel |
Extended, Switchable Temperature Measurement Range 0°C to +127°C (default) or 64°C to +191°C |
2-wire SMBus Serial Interface with SMBus Alert Support |
Programmable Over/Under Temperature Limits |
Offset Registers for System Calibration |
Up to 2 over Temperature Fail-safe THERM Outputs |
240 µA Operating Current, 5 µA Standby Current |
Applications |
---|
Industrial controllers |
Embedded systems |
Desktop and notebook computers |
Instrumentation |
End Products |
---|
Smart batteries |
Burn-in applications |
Automotive |
Description | ADT7481 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.35 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | Micro10 |
Temperature Sensor, 2.5Deg C, Msop-10 | Newark Electronics |
TEMPERATURE SENSOR, 2.5DEG C, MSOP-10 | element14 |
Temp Sensor Digital 2-Wire 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADT7481ARMZ-REEL?
Additional datasheets, footprints and schematics for ADT7481ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7481ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7481ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7481ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7481ARMZ-REEL fall under?
The ADT7481ARMZ-REEL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7481ARMZ-REEL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7481ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7481ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7481ARMZ-REEL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ADT7481ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7481ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7481ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7481ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.