Status: | Active |
---|---|
Series: | ADT7462 |
RoHS: | Compliant |
Prices starting from US$4.74
One Local and up to Three Remote Temperature Channels, Series Resistance Cancellation on Remote Channels |
Thermal Protection Using THERM Pins |
Up to Four PWM Fan Drive Outputs, Supports Both High and Low Frequency PWM Drives |
Up to Eight TACH Inputs Measures the Speed of 3-wire and 4-wire Fans |
Automatic Fan Speed Control Loop Includes Dynamic TMIN Control |
Monitors up to 13 Voltage Inputs |
Monitors up to 7 VID Inputs Includes VID-on-fly Support |
Bidirectional Reset |
Chassis Intrusion Detect |
SMBus 1.1- and SMBus 1.0-compatible |
3.3 V and 5 V Operation |
Applications |
---|
Thermal Management |
Game Consoles |
Multi-Channel Analog Receiver/Amplifier |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Description | ADT7462 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | SMBus |
ICC Max (mA) | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | LFCSP-32 |
Flex H/Ware Mon Ic Srv Rohs Compliant: Yes |Onsemi ADT7462ACPZ-REEL. | Newark Electronics |
ADT7462 Series 3 to 5.5 V Surface Mount Flexible Systems Monitor IC - LFCSP-32 | Future Electronics |
Flexible Systems Monitor IC, 3 V to 5.5 V, 32 Pins, LFCSP-EP | Avnet America |
TEMP/VOLT MONITOR/FAN CONTROLLER, LFCSP | element14 |
Where can I find additional details, specifications and documents for a ADT7462ACPZ-REEL?
Additional datasheets, footprints and schematics for ADT7462ACPZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7462ACPZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7462ACPZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7462ACPZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7462ACPZ-REEL fall under?
The ADT7462ACPZ-REEL is listed under Sensors > Thermal Management > Fan Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADT7462ACPZ-REEL when available in the Fan Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7462ACPZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7462ACPZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7462ACPZ-REEL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ADT7462ACPZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7462ACPZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7462ACPZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7462ACPZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.