Status: | Active |
---|---|
Series: | ADT7461 |
RoHS: | Compliant |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
2,409
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Future Electronics
from US$2.59
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
Avnet Asia
from US$2.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-chip and Remote Temperature Sensor |
0.25°C Resolution/1°C Accuracy on Remote Channel |
1°C Resolution/3°C Accuracy on Local Channel |
Automatically Cancels up to 3 kΩ (typical) of Resistance in Series with Remote Diode to Allow Noise Filtering |
2-wire SMBus Serial Interface with SMBus Alert Support |
Programmable Over/Under Temperature Limits |
Up to Two Over Temperature Fail-safe THERM Outputs |
170 µA Operating Current, 5.5 µA Standby Current |
Applications |
---|
Thermal Management |
Game Consoles |
DSL Line Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Description | ADT7461 |
---|---|
Compliance | Pb-free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.215 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | SOIC-8 |
Ic,digital Thermometer,sop,8Pin |Onsemi ADT7461ARZ-REEL | Newark Electronics |
ADT7461 Series 3 to 5.5 V â–’1 â–‘C Surface Mount Temperature Monitor - SOIC-8 | Future Electronics |
Temp Sensor Digital 8-Pin SOIC T/R | Avnet America |
ADT7461ARZ-REEL Temperature Sensor 8-Pin SOIC, Maximum of +150 degC | ON Semiconductor ADT7461ARZ-REEL | RS Americas |
TEMPERATURE MONITOR, 1DEG C, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a ADT7461ARZ-REEL?
Additional datasheets, footprints and schematics for ADT7461ARZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7461ARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7461ARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7461ARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7461ARZ-REEL fall under?
The ADT7461ARZ-REEL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7461ARZ-REEL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7461ARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7461ARZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7461ARZ-REEL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ADT7461ARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7461ARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7461ARZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7461ARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.