Status: | Active |
---|---|
Series: | ADT7461 |
RoHS: | Compliant |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
3,000
in stock
|
Buy Now | |
element14
from US$3.72
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
877
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet Asia
from US$2.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-chip and Remote Temperature Sensor |
0.25°C Resolution/1°C Accuracy on Remote Channel |
1°C Resolution/3°C Accuracy on Local Channel |
Automatically Cancels up to 3 kΩ (typical) of Resistance in Series with Remote Diode to Allow Noise Filtering |
2-wire SMBus Serial Interface with SMBus Alert Support |
Programmable Over/Under Temperature Limits |
Up to Two Over Temperature Fail-safe THERM Outputs |
170 µA Operating Current, 5.5 µA Standby Current |
Applications |
---|
Thermal Management |
Game Consoles |
DSL Line Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Description | ADT7461 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.215 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | Micro8 |
1C Tdm Src Ext Tmp Rge Ic Rohs Compliant: Yes |Onsemi ADT7461ARMZ-R7 | Newark Electronics |
Temp Sensor Digital-OUT I2C, SMBus 8-Pin MSOP T/R | Avnet America |
Temperature Sensor with Series Resistance Cancellation / REEL 08AK5062 | element14 |
Where can I find additional details, specifications and documents for a ADT7461ARMZ-R7?
Additional datasheets, footprints and schematics for ADT7461ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADT7461ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7461ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7461ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7461ARMZ-R7 fall under?
The ADT7461ARMZ-R7 is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7461ARMZ-R7 when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7461ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7461ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7461ARMZ-R7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for ADT7461ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7461ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADT7461ARMZ-R7?
You can fill out our help required form which you can use to request a quote for ADT7461ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.