Status: | Active |
---|---|
Series: | ADT7461A |
RoHS: | Compliant |
On-chip and remote temperature sensor |
0.25°C resolution/1°C accuracy on remote channel |
1°C resolution/1°C accuracy on local channel |
Automatically cancels up to 1.5 kΩ (typical) of resistance in series with remote diode to allow noise filtering |
Extended, switchable temperature measurement range 0°C to +127°C (default) or 64°C to +191°C |
Pin- and register-compatible with ADM1032 and ADT7461 |
2-wire SMBus serial interface with SMBus alert support |
Programmable over/undertemperature limits |
Offset registers for system calibration |
Up to two overtemperature fail-safe THERM outputs |
240 µA operating current, 5 µA standby current |
DSL Line Cards |
Applications |
---|
Thermal Management |
Game Consoles |
Graphics Cards |
Dishwashers |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
LCD TVs |
Description | ADT7461A |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.35 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | Micro8 |
Temperature Sensor, 0Bit, 2.5C, Msop, Full Reel | Newark Electronics |
ADT7461A: â–’1â–‘C 5.5 V Temperature Monitor with Series Resistance Cancellation | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 8-Pin MSOP T/R | Avnet America |
TEMP SENSOR, OPEN DRAIN, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a ADT7461AARMZ-R?
Additional datasheets, footprints and schematics for ADT7461AARMZ-R are listed on our Part Details page. You can also find images and similar parts to ADT7461AARMZ-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7461AARMZ-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7461AARMZ-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7461AARMZ-R fall under?
The ADT7461AARMZ-R is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7461AARMZ-R when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7461AARMZ-R you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7461AARMZ-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7461AARMZ-R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for ADT7461AARMZ-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7461AARMZ-R often in real-time on the comparison pages.
What if I can't find stock of ADT7461AARMZ-R?
You can fill out our help required form which you can use to request a quote for ADT7461AARMZ-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.