ADSP-SC589KBCZ-4B Part Information
Details for ADSP-SC589KBCZ-4B by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Digital Signal Processors - DSP
Part Downloads
Part Specifications
DSP Type | Fixed / Floating Point |
No. of Bits | 32 / 40 / 64bit |
Frequency | 450MHz |
Flash Memory Size | - |
DSP Case Style | CSPBGA |
No. of Pins | 529Pins |
No. of I/O's | 102I/O's |
No. of MIPS | - |
Embedded Interface Type | CAN I2C PPI SPI TWI UART |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 1.05V |
Core Supply Voltage Max | 1.15V |
Product Range | ADSP-SC589 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADSP-SC589KBCZ-4B?
Additional datasheets, footprints and schematics for ADSP-SC589KBCZ-4B are listed in our Part Details tab. You can also find the ADSP-SC589KBCZ-4B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-SC589KBCZ-4B in the Pricing & Inventory tab next to part details. You can view ADSP-SC589KBCZ-4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-SC589KBCZ-4B fall under?
The ADSP-SC589KBCZ-4B is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSP-SC589KBCZ-4B when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-SC589KBCZ-4B you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-SC589KBCZ-4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-SC589KBCZ-4B have stock available?
There is no stock from authorised distributors for ADSP-SC589KBCZ-4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-SC589KBCZ-4B often in real-time on the comparison pages.
What if I can't find stock of ADSP-SC589KBCZ-4B?
You can fill out our help required form which you can use to request a quote for ADSP-SC589KBCZ-4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.