Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 512KB |
No. of Pins | 120Pins |
MPU Case Style | LQFP |
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.47V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
CPU Speed | 150MHz |
Embedded Interface Type | CAN SPI UART |
MPU Family | - |
MPU Series | ADSP-CM40xF |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADSP-CM402CSWZ-EF?
Additional datasheets, footprints and schematics for ADSP-CM402CSWZ-EF are listed on our Part Details page. You can also find images and similar parts to ADSP-CM402CSWZ-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-CM402CSWZ-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-CM402CSWZ-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-CM402CSWZ-EF fall under?
The ADSP-CM402CSWZ-EF is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to ADSP-CM402CSWZ-EF when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-CM402CSWZ-EF you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-CM402CSWZ-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-CM402CSWZ-EF have stock available?
There is no stock from authorised distributors for ADSP-CM402CSWZ-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-CM402CSWZ-EF often in real-time on the comparison pages.
What if I can't find stock of ADSP-CM402CSWZ-EF?
You can fill out our help required form which you can use to request a quote for ADSP-CM402CSWZ-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.