Status: | Unknown |
---|---|
Series: | ADSP-2181 Series |
RoHS: | Unknown |
No distributors results available
DSP Type | Floating Point |
---|---|
No. of Bits | 16bit |
Frequency | 40MHz |
Flash Memory Size | - |
DSP Case Style | QFP |
No. of Pins | 128Pins |
No. of I/O's | - |
No. of MIPS | - |
Embedded Interface Type | Host Port Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 4.5V |
Core Supply Voltage Max | 5.5V |
Product Range | ADSP-2181 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
External Supported Memory | EPROM |
Operating Temperature Range | 0°C to +70°C |
RAM Memory Size | 80KB |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADSP-2181KSTZ-160?
Additional datasheets, footprints and schematics for ADSP-2181KSTZ-160 are listed on our Part Details page. You can also find images and similar parts to ADSP-2181KSTZ-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2181KSTZ-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-2181KSTZ-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2181KSTZ-160 fall under?
The ADSP-2181KSTZ-160 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2181KSTZ-160 when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2181KSTZ-160 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2181KSTZ-160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-2181KSTZ-160 have stock available?
There is no stock from authorised distributors for ADSP-2181KSTZ-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2181KSTZ-160 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2181KSTZ-160?
You can fill out our help required form which you can use to request a quote for ADSP-2181KSTZ-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.