Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Core Frequency | - |
Flash Memory Size | - |
No. of I/O's | - |
Embedded Interface Type | - |
Core Supply Voltage | - |
DSC Case Style | PQFP |
No. of Pins | 128Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Core Frequency Typ | 33.33MHz |
DSP Type | Static CMOS Technology |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADSP-2171BS-133?
Additional datasheets, footprints and schematics for ADSP-2171BS-133 are listed on our Part Details page. You can also find images and similar parts to ADSP-2171BS-133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-2171BS-133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-2171BS-133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-2171BS-133 fall under?
The ADSP-2171BS-133 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to ADSP-2171BS-133 when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-2171BS-133 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-2171BS-133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-2171BS-133 have stock available?
There is no stock from authorised distributors for ADSP-2171BS-133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-2171BS-133 often in real-time on the comparison pages.
What if I can't find stock of ADSP-2171BS-133?
You can fill out our help required form which you can use to request a quote for ADSP-2171BS-133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.