ADS9120EVM-PDK Part Information
Details for ADS9120EVM-PDK by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy ADS9120EVM-PDK Directly from Texas Instruments (34 in stock) at $149.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ADS9120 |
No. of Bits | 16bit |
Sample Rate | 2.5MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS9120 PHI EVM Controller Board USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EVAL BOARD, ANALOG TO DIGITAL CONVERTER | Newark Electronics
- ADS9120 16-Bit, 2.5MSPS, 15.5mW SAR ADC EVM Performance Demonstration Kit (PDK) | Texas Instruments
Viewing Distributors for ADS9120EVM-PDK
Loading...
Loading Results for ADS9120EVM-PDK