Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 230µA |
16-Bit, 100-kSPS, 1-Ch SAR ADC with Single-Ended Input, SPI Interface and Daisy-Chain | Texas Instruments |
Adc, 16Bit, 100Ksps, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8866IDGS .?
Additional datasheets, footprints and schematics for ADS8866IDGS . are listed on our Part Details page. You can also find images and similar parts to ADS8866IDGS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8866IDGS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8866IDGS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8866IDGS . fall under?
The ADS8866IDGS . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8866IDGS . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8866IDGS . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8866IDGS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8866IDGS . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS8866IDGS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8866IDGS . often in real-time on the comparison pages.
What if I can't find stock of ADS8866IDGS .?
You can fill out our help required form which you can use to request a quote for ADS8866IDGS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.