Status: | Unknown |
---|---|
Series: | Hex 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 670kSPS |
Input Channel Type | Parallel Serial |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Hex 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8557 |
IC Case Style | QFP |
Linearity Error ADC / DAC + | 0.75LSB |
Linearity Error ADC / DAC - | 0.75LSB |
No. of Channels | 6Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 14mA |
Supply Voltage Range | 4.5V to 5.5V 2.7V to 3.6V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
670kSPS 14-Bit 6-Channel Simultaneous-Sampling ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8557IPM?
Additional datasheets, footprints and schematics for ADS8557IPM are listed on our Part Details page. You can also find images and similar parts to ADS8557IPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8557IPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8557IPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8557IPM fall under?
The ADS8557IPM is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8557IPM when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8557IPM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8557IPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8557IPM have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for ADS8557IPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8557IPM often in real-time on the comparison pages.
What if I can't find stock of ADS8557IPM?
You can fill out our help required form which you can use to request a quote for ADS8557IPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.