ADS8517IBDW Part Information
Details for ADS8517IBDW by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
Part Downloads


Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8517 |
IC Case Style | SOIC |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 9mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Low-Power 16-Bit 200kSPS ±10V Bipolar Input SAR ADC With S/P Interface | Texas Instruments
Viewing Distributors for ADS8517IBDW
Loading...
Loading Results for ADS8517IBDW