Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RoHS Compliant | Yes |
16-Bit, 250-kSPS, 1-Ch SAR ADC with programmable (±10/±5/±3.3V) input ranges and parallel interface | Texas Instruments |
16-Bit 250kHz CMOS w /Parallel Interface | Mouser Electronics |
Ic, 16-Bit Adc, 250Ksps, 28-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8505IBDW?
Additional datasheets, footprints and schematics for ADS8505IBDW are listed on our Part Details page. You can also find images and similar parts to ADS8505IBDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8505IBDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8505IBDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8505IBDW fall under?
The ADS8505IBDW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8505IBDW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8505IBDW you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8505IBDW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADS8505IBDW have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for ADS8505IBDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8505IBDW often in real-time on the comparison pages.
What if I can't find stock of ADS8505IBDW?
You can fill out our help required form which you can use to request a quote for ADS8505IBDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.