Status: | Unknown |
---|---|
Series: | Quad 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adc, 16Bit, 1Msps, Serial, Vqfn-32 | Newark Electronics |
16-Bit, 1-MSPS, 4x2/2x2 Simultaneous-Sampling SAR ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8363SRHBT .?
Additional datasheets, footprints and schematics for ADS8363SRHBT . are listed on our Part Details page. You can also find images and similar parts to ADS8363SRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8363SRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8363SRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8363SRHBT . fall under?
The ADS8363SRHBT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8363SRHBT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8363SRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8363SRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8363SRHBT . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS8363SRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8363SRHBT . often in real-time on the comparison pages.
What if I can't find stock of ADS8363SRHBT .?
You can fill out our help required form which you can use to request a quote for ADS8363SRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.