Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS8363 |
No. of Bits | 16bit |
Sample Rate | 1MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS8363 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16bit Serial Output ADC Inputs can be Single-ended or Differential High-speed Serial Interface |
ADS8363 Evaluation Module | Texas Instruments |
Evaluation Module, Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8363EVM?
Additional datasheets, footprints and schematics for ADS8363EVM are listed on our Part Details page. You can also find images and similar parts to ADS8363EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8363EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8363EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8363EVM fall under?
The ADS8363EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS8363EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8363EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8363EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8363EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8363EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8363EVM often in real-time on the comparison pages.
What if I can't find stock of ADS8363EVM?
You can fill out our help required form which you can use to request a quote for ADS8363EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.