ADS8354IRTET Part Information
Details for ADS8354IRTET by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 700kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS8354IRTET?
Additional datasheets, footprints and schematics for ADS8354IRTET are listed in our Part Details tab. You can also find the ADS8354IRTET image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8354IRTET in the Pricing & Inventory tab next to part details. You can view ADS8354IRTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8354IRTET fall under?
The ADS8354IRTET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8354IRTET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8354IRTET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8354IRTET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS8354IRTET have stock available?
There is no stock from authorised distributors for ADS8354IRTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8354IRTET often in real-time on the comparison pages.
What if I can't find stock of ADS8354IRTET?
You can fill out our help required form which you can use to request a quote for ADS8354IRTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.