Status: | Unknown |
---|---|
Series: | Dual 16-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$9.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.24
|
-
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 750kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual 750kSPS 16-Bit Simultaneous-Sampling SAR Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8350IRTET?
Additional datasheets, footprints and schematics for ADS8350IRTET are listed on our Part Details page. You can also find images and similar parts to ADS8350IRTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8350IRTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8350IRTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8350IRTET fall under?
The ADS8350IRTET is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8350IRTET when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8350IRTET you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8350IRTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8350IRTET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS8350IRTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8350IRTET often in real-time on the comparison pages.
What if I can't find stock of ADS8350IRTET?
You can fill out our help required form which you can use to request a quote for ADS8350IRTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.