Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS8350 |
No. of Bits | 16bit |
Sample Rate | 750kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board ADS8350 with SDCC Controller Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16bit 750kSPS Dual Channel OPA836 ADC Input Drivers Built In Analysis Tools |
Where can I find additional details, specifications and documents for a ADS8350EVM-PDK?
Additional datasheets, footprints and schematics for ADS8350EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS8350EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8350EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8350EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8350EVM-PDK fall under?
The ADS8350EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS8350EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8350EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8350EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8350EVM-PDK have stock available?
There is no stock from authorised distributors for ADS8350EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8350EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS8350EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS8350EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.