Status: | Unknown |
---|---|
Series: | Quad 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8343 |
Conversion Frequency | 100kHz |
Conversion Time | 6µs |
IC Case Style | SSOP |
IC Generic Number | 8343 |
Linearity Error | 0.006% |
Linearity Error ADC / DAC + | 6LSB |
Linearity Error ADC / DAC - | 6LSB |
Logic Function Number | 8343 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 250mW |
Supply Current | 1.5mA |
Supply Voltage Range | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
16-Bit, 4-Channel Serial Output Sampling Analog-To-Digital Converter | Texas Instruments |
16-Bit 4-Ch Serial O utput Sampling | Mouser Electronics |
IC, 16BIT ADC, SMD, 8343, SSOP16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8343EB .?
Additional datasheets, footprints and schematics for ADS8343EB . are listed on our Part Details page. You can also find images and similar parts to ADS8343EB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8343EB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8343EB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8343EB . fall under?
The ADS8343EB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8343EB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8343EB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8343EB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8343EB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for ADS8343EB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8343EB . often in real-time on the comparison pages.
What if I can't find stock of ADS8343EB .?
You can fill out our help required form which you can use to request a quote for ADS8343EB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.