| Status: | Unknown |
|---|---|
| Series: | Quad 16-Bit SAR ADCs |
| RoHS: | Unknown |
| Resolution (Bits) | 16bit |
|---|---|
| Sampling Rate | 100kSPS |
| Input Channel Type | Differential Single Ended |
| Data Interface | Serial |
| Supply Voltage Type | Single |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.25V |
| ADC / DAC Case Style | SSOP |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Quad 16-Bit SAR ADCs |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| A/D / D/A Features | 16 cycles conversion time CMOS Industrial Temperature Serial O/P |
| Base Number | 8341 |
| Conversion Rate | 0.1MSPS |
| Conversion Time | 16µs |
| IC Case Style | SSOP |
| IC Generic Number | 8341 |
| Linearity Error | 0.006% |
| Linearity Error ADC / DAC + | 6LSB |
| Linearity Error ADC / DAC - | 6LSB |
| Logic Function Number | 8341 |
| No. of Channels | 4Channels |
| Operating Temperature Range | -40°C to +85°C |
| Power Dissipation Ptot Max | 250mW/°C |
| Supply Current | 1.5mA |
| Supply Voltage Range | 2.7V to 3.6V 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a ADS8341EB .?
Additional datasheets, footprints and schematics for ADS8341EB . are listed on our Part Details page. You can also find images and similar parts to ADS8341EB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8341EB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8341EB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8341EB . fall under?
The ADS8341EB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8341EB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8341EB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8341EB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8341EB . have stock available?
Authorised distributors including Chip One Stop and Ozdisan have stock available or on a lead time for ADS8341EB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8341EB . often in real-time on the comparison pages.
What if I can't find stock of ADS8341EB .?
You can fill out our help required form which you can use to request a quote for ADS8341EB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.