Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 8327 |
Conversion Frequency | 500MHz |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 0.6LSB |
Linearity Error ADC / DAC - | 0.6LSB |
No. of Channels | 1Channels |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.5V to 5.5V |
Supply Voltage Range - Digital | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
2.7V-to-5.5V 16-Bit 500kSPS Serial Analog-to-Digital Converter (ADC) | Texas Instruments |
Ic, Adc 16 Bit, 500Ksps | Newark Electronics |
IC, ADC 16 BIT, 500KSPS | element14 |
Where can I find additional details, specifications and documents for a ADS8327IPW?
Additional datasheets, footprints and schematics for ADS8327IPW are listed on our Part Details page. You can also find images and similar parts to ADS8327IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8327IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8327IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8327IPW fall under?
The ADS8327IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8327IPW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8327IPW you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8327IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8327IPW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8327IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8327IPW often in real-time on the comparison pages.
What if I can't find stock of ADS8327IPW?
You can fill out our help required form which you can use to request a quote for ADS8327IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.