ADS8327IBPWG4 Part Information
Details for ADS8327IBPWG4 by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
Part Downloads


Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 500kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8327 |
Conversion Time | 1500ns |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 2LSB |
Logic Function Number | 8327 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.5V to 5.5V |
Supply Voltage Range - Digital | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Viewing Distributors for ADS8327IBPWG4
Loading...
Loading Results for ADS8327IBPWG4