ADS8326IBDGKT . Part Information
Details for ADS8326IBDGKT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 7.9500 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 250kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8326 |
Conversion Time | 666.7µs |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 1.5LSB |
Linearity Error ADC / DAC - | 1.5LSB |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Analogue to Digital Converter, SAR, 16 bit, 250 kSPS, Single, 2.7 V, 5.5 V, VSSOP RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS8326IBDGKT .?
Additional datasheets, footprints and schematics for ADS8326IBDGKT . are listed in our Part Details tab. You can also find the ADS8326IBDGKT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8326IBDGKT . in the Pricing & Inventory tab next to part details. You can view ADS8326IBDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8326IBDGKT . fall under?
The ADS8326IBDGKT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8326IBDGKT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8326IBDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8326IBDGKT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS8326IBDGKT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS8326IBDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8326IBDGKT . often in real-time on the comparison pages.
What if I can't find stock of ADS8326IBDGKT .?
You can fill out our help required form which you can use to request a quote for ADS8326IBDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.