ADS8325IBDGKT Part Information
Details for ADS8325IBDGKT by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 14.9200 |
25 | 14.3000 |
50 | 13.4600 |
100 | 12.6100 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 100kSPS |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
DNL± | 2LSB |
Alternative Part Descriptions
- ADC, 16BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):16bit; Sampling Rate:100kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADS8325IBDGKT?
Additional datasheets, footprints and schematics for ADS8325IBDGKT are listed in our Part Details tab. You can also find the ADS8325IBDGKT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8325IBDGKT in the Pricing & Inventory tab next to part details. You can view ADS8325IBDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8325IBDGKT fall under?
The ADS8325IBDGKT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8325IBDGKT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8325IBDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8325IBDGKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADS8325IBDGKT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADS8325IBDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8325IBDGKT often in real-time on the comparison pages.
What if I can't find stock of ADS8325IBDGKT?
You can fill out our help required form which you can use to request a quote for ADS8325IBDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.