Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8317 |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 1.5LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.6V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
16-Bit, Pseudo-Bipolar, Fully Diff Input, 250kSPS Serial Out, 2.7V-to-5.5V Micropower Sampling ADC | Texas Instruments |
IC, ADC 16BIT SAMPLING HS 8-MSOP | Farnell Contract |
Ic, Adc 16Bit Sampling Hs 8-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8317IDGKT .?
Additional datasheets, footprints and schematics for ADS8317IDGKT . are listed on our Part Details page. You can also find images and similar parts to ADS8317IDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8317IDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8317IDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8317IDGKT . fall under?
The ADS8317IDGKT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8317IDGKT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8317IDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8317IDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8317IDGKT . have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for ADS8317IDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8317IDGKT . often in real-time on the comparison pages.
What if I can't find stock of ADS8317IDGKT .?
You can fill out our help required form which you can use to request a quote for ADS8317IDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.